U.S. Plastic Corporation Horizontal Liquid Level Switches 56155

Description
Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 2.96" Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating: 300
Description
Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 2.96" Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating: 300

Suppliers

Company
Product
Description
Supplier Links
Horizontal Liquid Level Switches - 56155 - U.S. Plastic Corporation
Lima, OH, USA
Horizontal Liquid Level Switches
56155
Horizontal Liquid Level Switches 56155
Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 2.96" Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating: 300

Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 2.96" Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating: 300

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56155
Product Name Horizontal Liquid Level Switches
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMRA - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300170 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details