U.S. Plastic Corporation Digital Tank Level Indicators & Ultrasonic Level Sensors 14092

Description
Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work well in tanks that have a perpendicular unabstructed view directly to the non-turbulant surface of a liquid. Please note that the sensors should never be mounted in the center of a domed top tank. The EchoSpan family is designed for more difficult applications with options available to read hights up to 32.8. The sensor has an integral push button display that allows you to calibrate and program the range directly from the sensor when it is installed on the tank. They also included a patented software technology that allows the sensor to ignore echoes generated by internal obstructions in the tank such as mixers and ladders as long as they are not within a 3 diameter beam area directly below the sensor. Range: 4" to 9.8'. Accuracy: 0.2% of range. Resolution: 0.019". Dead band: 4". Beam width: 2". Configuration: push button. Memory: non-volatile. Display type: LCD, 6-digit. Display units: Inch, cm and percent. Supply voltage: 12-28 VDC. Loop resist: 500 Ohms @ 24 VDC. Signal output: 4-20 mA, two-wire. Signal invert: 4-20 mA, 20-4 mA. Signal fail-safe: 4 mA, 20 mA, 21 mA, 22mA or hold last. Precess temperature: -7F to 140F. Temperature comp.: automatic. Ambient temperature: -40F to 160F. Pressure: MWP = 30 psi. Enclosure rating: NEMA 4X (IP65). Enclosure material: polycarbonate. enclosure hardware: brass & stainless. Enclosure vent: water tight membrane. Conduit entrance: dual, 1/2" NPT. Trans material: PVDF. Process mount: 1" NPT. Mounting gasket: Viton. Classification: general purpose. Compliance: CE & RoHS.
Description
Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work well in tanks that have a perpendicular unabstructed view directly to the non-turbulant surface of a liquid. Please note that the sensors should never be mounted in the center of a domed top tank. The EchoSpan family is designed for more difficult applications with options available to read hights up to 32.8. The sensor has an integral push button display that allows you to calibrate and program the range directly from the sensor when it is installed on the tank. They also included a patented software technology that allows the sensor to ignore echoes generated by internal obstructions in the tank such as mixers and ladders as long as they are not within a 3 diameter beam area directly below the sensor. Range: 4" to 9.8'. Accuracy: 0.2% of range. Resolution: 0.019". Dead band: 4". Beam width: 2". Configuration: push button. Memory: non-volatile. Display type: LCD, 6-digit. Display units: Inch, cm and percent. Supply voltage: 12-28 VDC. Loop resist: 500 Ohms @ 24 VDC. Signal output: 4-20 mA, two-wire. Signal invert: 4-20 mA, 20-4 mA. Signal fail-safe: 4 mA, 20 mA, 21 mA, 22mA or hold last. Precess temperature: -7F to 140F. Temperature comp.: automatic. Ambient temperature: -40F to 160F. Pressure: MWP = 30 psi. Enclosure rating: NEMA 4X (IP65). Enclosure material: polycarbonate. enclosure hardware: brass & stainless. Enclosure vent: water tight membrane. Conduit entrance: dual, 1/2" NPT. Trans material: PVDF. Process mount: 1" NPT. Mounting gasket: Viton. Classification: general purpose. Compliance: CE & RoHS.

Suppliers

Company
Product
Description
Supplier Links
Digital Tank Level Indicators & Ultrasonic Level Sensors - 14092 - U.S. Plastic Corporation
Lima, OH, USA
Digital Tank Level Indicators & Ultrasonic Level Sensors
14092
Digital Tank Level Indicators & Ultrasonic Level Sensors 14092
Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work well in tanks that have a perpendicular unabstructed view directly to the non-turbulant surface of a liquid. Please note that the sensors should never be mounted in the center of a domed top tank. The EchoSpan family is designed for more difficult applications with options available to read hights up to 32.8. The sensor has an integral push button display that allows you to calibrate and program the range directly from the sensor when it is installed on the tank. They also included a patented software technology that allows the sensor to ignore echoes generated by internal obstructions in the tank such as mixers and ladders as long as they are not within a 3 diameter beam area directly below the sensor. Range: 4" to 9.8'. Accuracy: 0.2% of range. Resolution: 0.019". Dead band: 4". Beam width: 2". Configuration: push button. Memory: non-volatile. Display type: LCD, 6-digit. Display units: Inch, cm and percent. Supply voltage: 12-28 VDC. Loop resist: 500 Ohms @ 24 VDC. Signal output: 4-20 mA, two-wire. Signal invert: 4-20 mA, 20-4 mA. Signal fail-safe: 4 mA, 20 mA, 21 mA, 22mA or hold last. Precess temperature: -7F to 140F. Temperature comp.: automatic. Ambient temperature: -40F to 160F. Pressure: MWP = 30 psi. Enclosure rating: NEMA 4X (IP65). Enclosure material: polycarbonate. enclosure hardware: brass & stainless. Enclosure vent: water tight membrane. Conduit entrance: dual, 1/2" NPT. Trans material: PVDF. Process mount: 1" NPT. Mounting gasket: Viton. Classification: general purpose. Compliance: CE & RoHS.

Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work well in tanks that have a perpendicular unabstructed view directly to the non-turbulant surface of a liquid. Please note that the sensors should never be mounted in the center of a domed top tank. The EchoSpan family is designed for more difficult applications with options available to read hights up to 32.8. The sensor has an integral push button display that allows you to calibrate and program the range directly from the sensor when it is installed on the tank. They also included a patented software technology that allows the sensor to ignore echoes generated by internal obstructions in the tank such as mixers and ladders as long as they are not within a 3 diameter beam area directly below the sensor. Range: 4" to 9.8'. Accuracy: 0.2% of range. Resolution: 0.019". Dead band: 4". Beam width: 2". Configuration: push button. Memory: non-volatile. Display type: LCD, 6-digit. Display units: Inch, cm and percent. Supply voltage: 12-28 VDC. Loop resist: 500 Ohms @ 24 VDC. Signal output: 4-20 mA, two-wire. Signal invert: 4-20 mA, 20-4 mA. Signal fail-safe: 4 mA, 20 mA, 21 mA, 22mA or hold last. Precess temperature: -7F to 140F. Temperature comp.: automatic. Ambient temperature: -40F to 160F. Pressure: MWP = 30 psi. Enclosure rating: NEMA 4X (IP65). Enclosure material: polycarbonate. enclosure hardware: brass & stainless. Enclosure vent: water tight membrane. Conduit entrance: dual, 1/2" NPT. Trans material: PVDF. Process mount: 1" NPT. Mounting gasket: Viton. Classification: general purpose. Compliance: CE & RoHS.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 14092
Product Name Digital Tank Level Indicators & Ultrasonic Level Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - radar - 159300205 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Vibrating Rod for Sediment Level Detection - VR-21 SED and VR-41 SED - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details