A new method of inventory management! The Level Display can be used in a variety of applications to monitor up to four tank levels and can also monitor inventory usage. It can accept any linear 4-20mA signal representing tank level. These sensors can be ultrasonic, pressure, radar, etc.. In addition, the display can accept up to six digital inputs which can be used to monitor alarms such as leak detection, low and high level using optional point level detectors. These inputs can also be configured to receive a pulse input from a flow meter to display and record flow rates and totals. If attached to a network, the display can also provide remote connectivity, generate text message alarms, and email system alarms and data log reports. The Level Display can be easily programmed from the large touch screen or from a computer. Graphs can be generated on the screen to allow you to view historical tank levels and relay output status. The system comes standard with six programmable control output relays of which two are powered by 115 VAC and four are unpowered. These relays can be wired for control or as alarms to be monitored by a remote system. Some examples of programing include On/Off set point control, tank level alarms (High and Low), overflow protection, and leak detection via a detection sensor. Finally, the system can be ordered with two 4-20mA outputs that can be used to retransmit the level sensor readings to a remote system.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 14087 |
| Product Name | Digital Tank Level Indicators & Ultrasonic Level Sensors |