U.S. Plastic Corporation Horizontal Liquid Level Switches 56153

Description
Material: PBT, Color: Black, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.75, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100
Description
Material: PBT, Color: Black, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.75, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Suppliers

Company
Product
Description
Supplier Links
Horizontal Liquid Level Switches - 56153 - U.S. Plastic Corporation
Lima, OH, USA
Horizontal Liquid Level Switches
56153
Horizontal Liquid Level Switches 56153
Material: PBT, Color: Black, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.75, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Material: PBT, Color: Black, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.75, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56153
Product Name Horizontal Liquid Level Switches
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details