U.S. Plastic Corporation Horizontal Liquid Level Switches 56151

Description
Material: Polypropylene, Color: White, Stem Length: 2.875", Mounting: 5/8-11 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100
Description
Material: Polypropylene, Color: White, Stem Length: 2.875", Mounting: 5/8-11 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Suppliers

Company
Product
Description
Supplier Links
Horizontal Liquid Level Switches - 56151 - U.S. Plastic Corporation
Lima, OH, USA
Horizontal Liquid Level Switches
56151
Horizontal Liquid Level Switches 56151
Material: Polypropylene, Color: White, Stem Length: 2.875", Mounting: 5/8-11 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Material: Polypropylene, Color: White, Stem Length: 2.875", Mounting: 5/8-11 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56151
Product Name Horizontal Liquid Level Switches
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300117 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details