U.S. Plastic Corporation Drum Level Indicators 56163

Description
Material: Brass/Buna-N, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.50, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150
Description
Material: Brass/Buna-N, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.50, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150

Suppliers

Company
Product
Description
Supplier Links
Drum Level Indicators - 56163 - U.S. Plastic Corporation
Lima, OH, USA
Drum Level Indicators
56163
Drum Level Indicators 56163
Material: Brass/Buna-N, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.50, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150

Material: Brass/Buna-N, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.50, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56163
Product Name Drum Level Indicators
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20014568-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYKMR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details
Float Switches - 1919480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details