U.S. Plastic Corporation Horizontal Liquid Level Switches 56154

Description
Material: 316 Stainless Steel, Stem Length: 4.6", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating 300
Description
Material: 316 Stainless Steel, Stem Length: 4.6", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating 300

Suppliers

Company
Product
Description
Supplier Links
Horizontal Liquid Level Switches - 56154 - U.S. Plastic Corporation
Lima, OH, USA
Horizontal Liquid Level Switches
56154
Horizontal Liquid Level Switches 56154
Material: 316 Stainless Steel, Stem Length: 4.6", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating 300

Material: 316 Stainless Steel, Stem Length: 4.6", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating 300

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56154
Product Name Horizontal Liquid Level Switches
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Capacitance Level Sensor Probe - PROCAP I & II - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details