Quarktwin Technology Ltd. Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
| Product Name | Notes |
|---|---|
| EC Field Programmable Gate Array (FPGA) IC 147 282624 10200 208-BFQFP | |
| EC Field Programmable Gate Array (FPGA) IC 195 282624 10200 256-BGA | |
| EC Field Programmable Gate Array (FPGA) IC 195 358400 15400 256-BGA | |
| EC Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA | |
| EC Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 372 4246528 48000 672-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 410 4246528 48000 900-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 436 4642816 67000 1152-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 116 716800 17000 328-LFBGA, CSBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 295 1358848 33000 484-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 380 7014400 149000 672-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA | |
| ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 118 1032192 24000 285-LFBGA, CSPBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 118 1990656 44000 285-LFBGA, CSPBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 118 3833856 84000 285-LFBGA, CSPBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 118 589824 12000 285-LFBGA, CSPBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 256-LFBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 381-FBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 197 1990656 44000 256-LFBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 197 589824 12000 256-LFBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 197 589824 12000 381-FBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 205 3833856 84000 381-FBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 259 3833856 84000 554-FBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 365 3833856 84000 756-FBGA | |
| ECP5 Field Programmable Gate Array (FPGA) IC 98 1032192 24000 144-LQFP | |
| ECP5 Field Programmable Gate Array (FPGA) IC 98 1990656 44000 144-LQFP | |
| ECP5 Field Programmable Gate Array (FPGA) IC 98 589824 12000 144-LQFP | |
| ECP5-5G Field Programmable Gate Array (FPGA) IC 118 1032192 24000 285-LFBGA, CSPBGA | |
| ECP5-5G Field Programmable Gate Array (FPGA) IC 118 1990656 44000 285-LFBGA, CSPBGA | |
| ECP5-5G Field Programmable Gate Array (FPGA) IC 118 3833856 84000 285-LFBGA, CSPBGA | |
| ECP5-5G Field Programmable Gate Array (FPGA) IC 197 1032192 24000 381-FBGA | |
| ECP5-5G Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA | |
| ECP5-5G Field Programmable Gate Array (FPGA) IC 205 3833856 84000 381-FBGA | |
| ECP5-5G Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA | |
| ECP5-5G Field Programmable Gate Array (FPGA) IC 259 3833856 84000 554-FBGA | |
| ECP5-5G Field Programmable Gate Array (FPGA) IC 365 3833856 84000 756-FBGA |
| << Prev | Next >> |