Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256C LFE3-17EA-7FTN256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778547-LFE3-17EA-7FT N256C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 133 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Family Name: LFE3-17 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FGG256; M1A3P600L-1FGG256I; A3P600L-FGG256; M1A3P600L-1FGG256; Introduction Date: February 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778547-LFE3-17EA-7FT N256C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 133 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Family Name: LFE3-17 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FGG256; M1A3P600L-1FGG256I; A3P600L-FGG256; M1A3P600L-1FGG256; Introduction Date: February 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256C - 778547-LFE3-17EA-7FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256C
778547-LFE3-17EA-7FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256C 778547-LFE3-17EA-7FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778547-LFE3-17EA-7FT N256C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 133 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Family Name: LFE3-17 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FGG256; M1A3P600L-1FGG256I; A3P600L-FGG256; M1A3P600L-1FGG256; Introduction Date: February 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778547-LFE3-17EA-7FTN256C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 133
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 716800
Family Name: LFE3-17
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3P600L-1FGG256; M1A3P600L-1FGG256I; A3P600L-FGG256; M1A3P600L-1FGG256;
Introduction Date: February 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
420MHz FPGA Programmable Logic Device - 696-LFE3-17EA-7FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE3-17EA-7FTN256C
420MHz FPGA Programmable Logic Device 696-LFE3-17EA-7FTN256C
Field Programmable Gate Array, 420MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-7FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-7FTN25 6C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-7FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-7FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1078-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1078-ND
FPGAs (Field Programmable Gate Array) 220-1078-ND
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-7FTN256C
FPGAs (Field Programmable Gate Array) LFE3-17EA-7FTN256C
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-7FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-7FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-7FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-7FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-7FTN256C
FPGAs (Field Programmable Gate Array) LFE3-17EA-7FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778547-LFE3-17EA-7FTN256C 696-LFE3-17EA-7FTN256C 220-1078-ND LFE3-17EA-7FTN256C LFE3-17EA-7FTN256C LFE3-17EA-7FTN256C LFE3-17EA-7FTN256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256C 420MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V
Package Type Other; BGA Other; 256-BGA Other; 256-BGA Other; 256-BGA
Internal Frequency 3.1 MHz
Unlock Full Specs
to access all available technical data