Lattice Semiconductor Corporation 500MHz FPGA Programmable Logic Device LFE3-95EA-8FN1156C

Description
Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-95EA-8FN1156C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-8FN115 6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-95EA-8FN1156C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-8FN115 6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-LFE3-95EA-8FN1156C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-LFE3-95EA-8FN1156C
500MHz FPGA Programmable Logic Device 696-LFE3-95EA-8FN1156C
Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-95EA-8FN1156C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-8FN115 6C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-95EA-8FN1156C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-8FN1156C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN1156C - 922981-LFE3-95EA-8FN1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN1156C
922981-LFE3-95EA-8FN1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN1156C 922981-LFE3-95EA-8FN1156C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922981-LFE3-95EA-8FN 1156C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA Package: 1156-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 490 Family Name: LFE3-95 Categories: Integrated Circuits (ICs) Case / Package: 1156-FPBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922981-LFE3-95EA-8FN1156C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA
Package: 1156-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 490
Family Name: LFE3-95
Categories: Integrated Circuits (ICs)
Case / Package: 1156-FPBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN1156C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE3-95EA-8FN1156C-ND
FPGAs (Field Programmable Gate Array) LFE3-95EA-8FN1156C-ND
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN1156C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-95EA-8FN1156C
FPGAs (Field Programmable Gate Array) LFE3-95EA-8FN1156C
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN1156C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95EA-8FN1156C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-95EA-8FN1156C
IC FPGA 490 I/O 1156FBGA

IC FPGA 490 I/O 1156FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95EA-8FN1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-95EA-8FN1156C
IC FPGA 490 I/O 1156FBGA

IC FPGA 490 I/O 1156FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-95EA-8FN1156C 922981-LFE3-95EA-8FN1156C LFE3-95EA-8FN1156C-ND LFE3-95EA-8FN1156C LFE3-95EA-8FN1156C LFE3-95EA-8FN1156C
Product Name 500MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN1156C FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 92000 92000 92000
Package Type Other; FBGA Other; 1156-FPBGA (35x35) Other; 1156-BBGA Other; 1156-BBGA
Internal Frequency 500 MHz
User I/Os 490 pins 490 pins 490 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details