Lattice Semiconductor Corporation 420MHz FPGA Programmable Logic Device LFE2M70E-7FN900C

Description
Field Programmable Gate Array, 420MHz, 70000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M70E-7FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M70E-7FN900C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 420MHz, 70000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M70E-7FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M70E-7FN900C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
420MHz FPGA Programmable Logic Device - 696-LFE2M70E-7FN900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE2M70E-7FN900C
420MHz FPGA Programmable Logic Device 696-LFE2M70E-7FN900C
Field Programmable Gate Array, 420MHz, 70000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M70E-7FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M70E-7FN900C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 70000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M70E-7FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M70E-7FN900C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1220-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1220-ND
FPGAs (Field Programmable Gate Array) 220-1220-ND
ECP2M Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M70E-7FN900C - 922968-LFE2M70E-7FN900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M70E-7FN900C
922968-LFE2M70E-7FN900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M70E-7FN900C 922968-LFE2M70E-7FN900C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922968-LFE2M70E-7FN9 00C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA Package: 900-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 416 Family Name: LFE2M70 Categories: Integrated Circuits (ICs) Case / Package: 900-FPBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1220, LFE2M70E7FN900C

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922968-LFE2M70E-7FN900C
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA
Package: 900-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 416
Family Name: LFE2M70
Categories: Integrated Circuits (ICs)
Case / Package: 900-FPBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1220, LFE2M70E7FN900C

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M70E-7FN900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M70E-7FN900C
FPGAs (Field Programmable Gate Array) LFE2M70E-7FN900C
ECP2M Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M70E-7FN900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M70E-7FN900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M70E-7FN900C
IC FPGA 416 I/O 900FBGA

IC FPGA 416 I/O 900FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M70E-7FN900C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M70E-7FN900C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M70E-7FN900C
IC FPGA 416 I/O 900FBGA

IC FPGA 416 I/O 900FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2M70E-7FN900C 220-1220-ND 922968-LFE2M70E-7FN900C LFE2M70E-7FN900C LFE2M70E-7FN900C LFE2M70E-7FN900C
Product Name 420MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M70E-7FN900C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 67000 67000 67000
Package Type Other; FBGA Other; 900-BBGA Other; 900-FPBGA (31x31) Other; 900-BBGA
User I/Os 416 pins 416 pins 416 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-2 - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details