ECP5 Field Programmable Gate Array (FPGA) IC 118 3833856 84000 285-LFBGA, CSPBGA
IC FPGA 118 I/O 285CSFBGA
ECP5 Field Programmable Gate Array (FPGA) IC 118 3833856 84000 285-LFBGA, CSPBGA
IC FPGA 118 I/O 285CSFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE5U-85F-6MG285C-ND | LFE5U-85F-6MG285C | LFE5U-85F-6MG285C | LFE5U-85F-6MG285C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 285-LFBGA, CSPBGA | Other; 285-LFBGA, CSPBGA | ||
| Pins | 285 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.045V ~ 1.155V |