Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN484C LFE3-70EA-6FN484C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 714831-LFE3-70EA-6FN 484C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 295 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Family Name: LFE3-70 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M1AGL400V2-FG484; M1AGL400V2-FFGG484ES ; M1AGL400V2-FFG484; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 714831-LFE3-70EA-6FN 484C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 295 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Family Name: LFE3-70 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M1AGL400V2-FG484; M1AGL400V2-FFGG484ES ; M1AGL400V2-FFG484; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN484C - 714831-LFE3-70EA-6FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN484C
714831-LFE3-70EA-6FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN484C 714831-LFE3-70EA-6FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 714831-LFE3-70EA-6FN 484C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 295 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Family Name: LFE3-70 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M1AGL400V2-FG484; M1AGL400V2-FFGG484ES ; M1AGL400V2-FFG484; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714831-LFE3-70EA-6FN484C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 295
Number of LABs/CLBs: 8375
Number of Logic Elements/Cells: 67000
Total RAM Bits: 4526080
Family Name: LFE3-70
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): M1AGL400V2-FG484; M1AGL400V2-FFGG484ES; M1AGL400V2-FFG484;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFE3-70EA-6FN484C
375MHz FPGA Programmable Logic Device 696-LFE3-70EA-6FN484C
Field Programmable Gate Array, 375MHz, 67000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-70EA-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-6FN484 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 375MHz, 67000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-70EA-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-6FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1226-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1226-ND
FPGAs (Field Programmable Gate Array) 220-1226-ND
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN484C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-70EA-6FN484C
FPGAs (Field Programmable Gate Array) LFE3-70EA-6FN484C
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site Datasheet
IC FPGA 295 I/O 484FBGA - 477-LFE3-70EA-6FN484C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 295 I/O 484FBGA
477-LFE3-70EA-6FN484C
IC FPGA 295 I/O 484FBGA 477-LFE3-70EA-6FN484C
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-6FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-6FN484C
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-70EA-6FN484C
FPGAs (Field Programmable Gate Array) LFE3-70EA-6FN484C
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-6FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-6FN484C
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 714831-LFE3-70EA-6FN484C 696-LFE3-70EA-6FN484C 220-1226-ND LFE3-70EA-6FN484C 477-LFE3-70EA-6FN484C LFE3-70EA-6FN484C LFE3-70EA-6FN484C LFE3-70EA-6FN484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN484C 375MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 295 I/O 484FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 67000 67000 67000 67000 67000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.2V Other Other; 1.14V ~ 1.26V
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA
Internal Frequency 375 MHz 375 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details