Field Programmable Gate Array, Product overview: LFE5U-45F-8BG256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-45F-8BG256
Alternative Parts (Cross-Reference): Cross
Manufacturer: Lattice Semiconductor Corporation
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: ECP5
Package: Tray
Product Status: Active
Number of LABs/CLBs: 11000
Total RAM Bits: 1990656
Number of I/O: 197
ECP5 Field Programmable Gate Array (FPGA) IC 197 1990656 44000 256-LFBGA
IC FPGA 197 I/O 256CABGA
IC FPGA 197 I/O 256CABGA
IC FPGA 197 I/O 256CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 197 1990656 44000 256-LFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE5U-45F-8BG256I | 220-2201-ND | LFE5U-45F-8BG256I | LFE5U-45F-8BG256I | LFE5U-45F-8BG256I | LFE5U-45F-8BG256I | |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; 256-LFBGA | Other; 256-LFBGA | ||||
| Pins | 256 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other | Other; 1.045V ~ 1.155V | Other; 1.045V ~ 1.155V |