Lattice Semiconductor Corporation 420MHz FPGA Programmable Logic Device LFE3-17EA-7FN484C

Description
Field Programmable Gate Array, 420MHz, 17000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-17EA-7FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-7FN484 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 420MHz, 17000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-17EA-7FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-7FN484 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE3-17EA-7FN484C
420MHz FPGA Programmable Logic Device 696-LFE3-17EA-7FN484C
Field Programmable Gate Array, 420MHz, 17000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-17EA-7FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-7FN484 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 17000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-17EA-7FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-7FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FN484C - 778546-LFE3-17EA-7FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FN484C
778546-LFE3-17EA-7FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FN484C 778546-LFE3-17EA-7FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778546-LFE3-17EA-7FN 484C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 222 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Family Name: LFE3-17 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): AGLE3000V5-FFGG484; AGLE3000-FGG484I; AGLE3000-FGG484; AGLE3000V5-FFG484; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778546-LFE3-17EA-7FN484C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 222
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 716800
Family Name: LFE3-17
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): AGLE3000V5-FFGG484; AGLE3000-FGG484I; AGLE3000-FGG484; AGLE3000V5-FFG484;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1077-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1077-ND
FPGAs (Field Programmable Gate Array) 220-1077-ND
ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-7FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-7FN484C
IC FPGA 222 I/O 484FBGA

IC FPGA 222 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-7FN484C
FPGAs (Field Programmable Gate Array) LFE3-17EA-7FN484C
ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-7FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-7FN484C
IC FPGA 222 I/O 484FBGA

IC FPGA 222 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-17EA-7FN484C 778546-LFE3-17EA-7FN484C 220-1077-ND LFE3-17EA-7FN484C LFE3-17EA-7FN484C LFE3-17EA-7FN484C
Product Name 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FN484C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA
Internal Frequency 3.1 MHz
User I/Os 222 pins 222 pins 222 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details