Lattice Semiconductor Corporation 500MHz FPGA Programmable Logic Device LFE3-35EA-8FTN256C

Description
Field Programmable Gate Array, 500MHz, 33000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-35EA-8FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-8FTN25 6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 500MHz, 33000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-35EA-8FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-8FTN25 6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-LFE3-35EA-8FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-LFE3-35EA-8FTN256C
500MHz FPGA Programmable Logic Device 696-LFE3-35EA-8FTN256C
Field Programmable Gate Array, 500MHz, 33000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-35EA-8FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-8FTN25 6C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 33000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-35EA-8FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-8FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1225-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1225-ND
FPGAs (Field Programmable Gate Array) 220-1225-ND
ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FTN256C - 778552-LFE3-35EA-8FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FTN256C
778552-LFE3-35EA-8FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FTN256C 778552-LFE3-35EA-8FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778552-LFE3-35EA-8FT N256C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 133 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 33000 Total RAM Bits: 1358848 Family Name: LFE3-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): M1A3P1000L-1FG256YI; M1A3P1000L-FG256Y; M1A3P1000L-FG256I; M1A3P1000L-FGG256Y; Introduction Date: February 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778552-LFE3-35EA-8FTN256C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 133
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 33000
Total RAM Bits: 1358848
Family Name: LFE3-35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): M1A3P1000L-1FG256YI; M1A3P1000L-FG256Y; M1A3P1000L-FG256I; M1A3P1000L-FGG256Y;
Introduction Date: February 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-35EA-8FTN256C
FPGAs (Field Programmable Gate Array) LFE3-35EA-8FTN256C
ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-8FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-8FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-8FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-8FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-35EA-8FTN256C 220-1225-ND 778552-LFE3-35EA-8FTN256C LFE3-35EA-8FTN256C LFE3-35EA-8FTN256C LFE3-35EA-8FTN256C
Product Name 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FTN256C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33000 33000 33000 33000
Package Type Other; BGA Other; 256-BGA Other; 256-BGA
User I/Os 133 pins 133 pins 133 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details