Win Source Part Number: 1338904-LFE5UM-85F-8
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP5
Package: Tray
Standard Package: 60
Number of I/O: 259
Number of LABs/CLBs: 21000
Number of Logic Elements/Cells: 84000
Total RAM Bits: 3833856
Voltage - Supply: 1.045V ~ 1.155V
Mounting Type: Surface Mount
Package / Case: 554-FBGA
Supplier Device Package: 554-CABGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE5UM-85
Field Programmable Gate Array, Product overview: LFE5UM-85F-8BG554C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-85F-8BG55
ECP5 Field Programmable Gate Array (FPGA) IC 259 3833856 84000 554-FBGA
IC FPGA 259 I/O 554CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 259 3833856 84000 554-FBGA
IC FPGA 259 I/O 554CABGA
IC FPGA 259 I/O 554CABGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1338904-LFE5UM-85F-8BG554C | 696-LFE5UM-85F-8BG554C | 220-2087-ND | LFE5UM-85F-8BG554C | LFE5UM-85F-8BG554C | LFE5UM-85F-8BG554C | LFE5UM-85F-8BG554C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 84000 | 84000 | 84000 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.045V ~ 1.155V | Other; 1.045V ~ 1.155V | Other; 1.045V ~ 1.155V | Other | |||
| Package Type | Other; 554-FBGA | Other; 554-FBGA | Other; 554-FBGA |