Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN672I LFE3-70E-7FN672I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070908-LFE3-70E-7FN6 72I Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070908-LFE3-70E-7FN6 72I Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN672I - 070908-LFE3-70E-7FN672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN672I
070908-LFE3-70E-7FN672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN672I 070908-LFE3-70E-7FN672I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070908-LFE3-70E-7FN6 72I Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070908-LFE3-70E-7FN672I
Mounting: SMD (SMT)
Number of I/O: 380
Number of LABs/CLBs: 8375
Number of Logic Elements/Cells: 67000
Total RAM Bits: 4526080
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 672-FPBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
420MHz FPGA Programmable Logic Device - 696-LFE3-70E-7FN672I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE3-70E-7FN672I
420MHz FPGA Programmable Logic Device 696-LFE3-70E-7FN672I
Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-70E-7FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70E-7FN672I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-70E-7FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70E-7FN672I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN672I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE3-70E-7FN672I-ND
FPGAs (Field Programmable Gate Array) LFE3-70E-7FN672I-ND
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

Buy Now Datasheet
 - LFE3-70E-7FN672I - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA672

Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA672

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70E-7FN672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-70E-7FN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN672I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-70E-7FN672I
FPGAs (Field Programmable Gate Array) LFE3-70E-7FN672I
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 070908-LFE3-70E-7FN672I 696-LFE3-70E-7FN672I LFE3-70E-7FN672I-ND LFE3-70E-7FN672I LFE3-70E-7FN672I LFE3-70E-7FN672I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN672I 420MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 67000 67000 67000
Package Type Other; 672-FPBGA (27x27) Other; 672-BBGA Other; PBGA672 Other; 672-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details