Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFEC15E-3F484C

Description
EC Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA
Request a Quote Datasheet
Description
EC Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFEC15E-3F484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFEC15E-3F484C-ND
FPGAs (Field Programmable Gate Array) LFEC15E-3F484C-ND
EC Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA

EC Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA

Buy Now Datasheet
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFEC15E-3F484C
420MHz FPGA Programmable Logic Device 696-LFEC15E-3F484C
Field Programmable Gate Array, 1920 CLBs, 420MHz, 15300-Cell, PBGA484, 23 X 23 MM, 1 MM PITCH, PLASTIC, FPBGA-484 Product overview: LFEC15E-3F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC15E-3F484C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1920 CLBs, 420MHz, 15300-Cell, PBGA484, 23 X 23 MM, 1 MM PITCH, PLASTIC, FPBGA-484 Product overview: LFEC15E-3F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC15E-3F484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC15E-3F484C - 1196205-LFEC15E-3F484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC15E-3F484C
1196205-LFEC15E-3F484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC15E-3F484C 1196205-LFEC15E-3F484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196205-LFEC15E-3F48 4C Series: EC Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 352 Number of Logic Elements/Cells: 15400 Total RAM Bits: 358400 Part Status: Obsolete(EOL) Family Name: LFEC15 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M1A3P250L-FG484I; M1A3P250L-1FG484; A3P600L-FG484YI; Introduction Date: June 25, 2004 ECCN: 3A001.a.7.a Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196205-LFEC15E-3F484C
Series: EC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 352
Number of Logic Elements/Cells: 15400
Total RAM Bits: 358400
Part Status: Obsolete(EOL)
Family Name: LFEC15
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): M1A3P250L-FG484I; M1A3P250L-1FG484; A3P600L-FG484YI;
Introduction Date: June 25, 2004
ECCN: 3A001.a.7.a
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFEC15E-3F484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFEC15E-3F484C
Embedded - FPGAs (Field Programmable Gate Array) LFEC15E-3F484C
IC FPGA 352 I/O 484FBGA

IC FPGA 352 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFEC15E-3F484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFEC15E-3F484C
FPGAs (Field Programmable Gate Array) LFEC15E-3F484C
EC Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA

EC Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFEC15E-3F484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFEC15E-3F484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFEC15E-3F484C
IC FPGA 352 I/O 484FBGA

IC FPGA 352 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFEC15E-3F484C-ND 696-LFEC15E-3F484C 1196205-LFEC15E-3F484C LFEC15E-3F484C LFEC15E-3F484C LFEC15E-3F484C
Product Name FPGAs (Field Programmable Gate Array) 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC15E-3F484C Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; FBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 15400
Logic Cells / Logic Blocks 15400 15400 15400 15400
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details