Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-95EA-8LFN672C

Description
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
Request a Quote
Description
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFE3-95EA-8LFN672C is a member of the LatticeECP3 FPGA family, designed for high-performance applications with a focus on cost-effectiveness. It features 92,000 look-up tables (LUTs) and supports up to 672 user I/Os, making it suitable for complex designs requiring significant logic density. The device operates at a core voltage of 1.2 V and is packaged in a lead-free fpBGA format. This FPGA includes advanced capabilities such as high-speed SERDES supporting data rates from 230 Mbps to 3.2 Gbps, making it compatible with various protocols including PCI Express and Ethernet. It also offers flexible memory resources with up to 6.85 Mbits of embedded block RAM and distributed RAM options. The architecture supports enhanced DSP functions, including multiple 18 x 18 multipliers, which are beneficial for applications requiring intensive mathematical computations. The LFE3-95EA-8LFN672C provides robust configuration options, including dual-boot capabilities and bit-stream encryption for secure updates. It is compliant with industry standards such as IEEE 1149.1, ensuring reliable integration into existing systems. Overall, this FPGA is well-suited for high-volume, high-speed applications where performance and cost are critical considerations.

Datasheet Summary
Powered by GS/AI

The LFE3-95EA-8LFN672C is a member of the LatticeECP3 FPGA family, designed for high-performance applications with a focus on cost-effectiveness. It features 92,000 look-up tables (LUTs) and supports up to 672 user I/Os, making it suitable for complex designs requiring significant logic density. The device operates at a core voltage of 1.2 V and is packaged in a lead-free fpBGA format. This FPGA includes advanced capabilities such as high-speed SERDES supporting data rates from 230 Mbps to 3.2 Gbps, making it compatible with various protocols including PCI Express and Ethernet. It also offers flexible memory resources with up to 6.85 Mbits of embedded block RAM and distributed RAM options. The architecture supports enhanced DSP functions, including multiple 18 x 18 multipliers, which are beneficial for applications requiring intensive mathematical computations. The LFE3-95EA-8LFN672C provides robust configuration options, including dual-boot capabilities and bit-stream encryption for secure updates. It is compliant with industry standards such as IEEE 1149.1, ensuring reliable integration into existing systems. Overall, this FPGA is well-suited for high-volume, high-speed applications where performance and cost are critical considerations.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE3-95EA-8LFN672C-ND
FPGAs (Field Programmable Gate Array) LFE3-95EA-8LFN672C-ND
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95EA-8LFN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-95EA-8LFN672C
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95EA-8LFN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-95EA-8LFN672C
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-95EA-8LFN672C
FPGAs (Field Programmable Gate Array) LFE3-95EA-8LFN672C
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFE3-95EA-8LFN672C-ND LFE3-95EA-8LFN672C LFE3-95EA-8LFN672C LFE3-95EA-8LFN672C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-BBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details