IC FPGA 118 I/O 285CSFBGA Product overview: LFE5UM-25F-7MG285I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-25F-7MG28
ECP5 Field Programmable Gate Array (FPGA) IC 118 1032192 24000 285-LFBGA, CSPBGA
Win Source Part Number: 1265046-LFE5UM-25F-7
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP5
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Number of I/O: 118
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 24000
Total RAM Bits: 1032192
Voltage - Supply: 1.045V ~ 1.155V
Package / Case: 285-LFBGA, CSPBGA
Supplier Device Package: 285-CSFBGA (10x10)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE5UM-25
IC FPGA 118 I/O 285CSFBGA
IC FPGA 118 I/O 285CSFBGA
ECP5 Field Programmable Gate Array (FPGA) IC 118 1032192 24000 285-LFBGA, CSPBGA
IC FPGA 118 I/O 285CSFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE5UM-25F-7MG285I | LFE5UM-25F-7MG285I-ND | 1265046-LFE5UM-25F-7MG285I | LFE5UM-25F-7MG285I | LFE5UM-25F-7MG285I | LFE5UM-25F-7MG285I | LFE5UM-25F-7MG285I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 24000 | 24000 | 24000 | 24000 | |||
| Package Type | Other; Tray | Other; 285-LFBGA, CSPBGA | Other; 285-LFBGA, CSPBGA | Other; 285-LFBGA, CSPBGA | |||
| Pins | 285 | 285 | |||||
| Internal Frequency | 350 MHz | ||||||
| User I/Os | 118 pins | 118 pins | 118 pins |