The LFEC10E-3F484C is a Field Programmable Gate Array (FPGA) from the LatticeECP/EC family, featuring 288 I/O pins and a logic capacity of 10.2K LUTs. It is packaged in a 484-ball fpBGA format, making it suitable for applications requiring a compact design. The device operates at a supply voltage of 1.2V and supports a variety of I/O standards, including LVCMOS, LVTTL, and LVDS, among others. It includes dedicated DSP blocks for high-performance processing, as well as embedded and distributed memory options, providing flexibility for various design requirements. The FPGA is optimized for mainstream applications, offering a balance of performance and cost-effectiveness.
EC Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA
IC FPGA 288 I/O 484FBGA
IC FPGA 288 I/O 484FBGA
EC Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFEC10E-3F484C-ND | LFEC10E-3F484C | LFEC10E-3F484C | LFEC10E-3F484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |