Field Programmable Gate Array, Product overview: LFE5U-12F-6BG381C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-12F-6BG381
ECP5 Field Programmable Gate Array (FPGA) IC 197 589824 12000 381-FBGA
Win Source Part Number: 1357268-LFE5U-12F-6B
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Lattice Semiconductor Corporation
Series: ECP5
Package: Tray
Product Status: Active
Package / Case: 381-FBGA
Supplier Device Package: 381-CABGA (17x17)
Base Product Number: LFE5U-12
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.045V ~ 1.155V
Number of Logic Elements/Cells: 12000
Total RAM Bits: 589824
Number of I/O: 197
Number of LABs/CLBs: 3000
IC FPGA 197 I/O 381CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 197 589824 12000 381-FBGA
IC FPGA 197 I/O 381CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE5U-12F-6BG381C | 220-2099-ND | 1357268-LFE5U-12F-6BG381C | LFE5U-12F-6BG381C | LFE5U-12F-6BG381C | LFE5U-12F-6BG381C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 381-FBGA | Other; 381-FBGA | ||||
| Pins | 381 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 12000 | 12000 | 12000 |