Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5UM5G-45F-8MG285C

Description
Win Source Part Number: 1265044-LFE5UM5G-45F -8MG285C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP5-5G Package: Tray Standard Package: 168 Mounting: SMD (SMT) Number of I/O: 118 Number of LABs/CLBs: 11000 Number of Logic Elements/Cells: 44000 Total RAM Bits: 1990656 Voltage - Supply: 1.045V ~ 1.155V Package / Case: 285-LFBGA, CSPBGA Supplier Device Package: 285-CSFBGA (10x10) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE5UM5
Request a Quote Datasheet
Description
Win Source Part Number: 1265044-LFE5UM5G-45F -8MG285C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP5-5G Package: Tray Standard Package: 168 Mounting: SMD (SMT) Number of I/O: 118 Number of LABs/CLBs: 11000 Number of Logic Elements/Cells: 44000 Total RAM Bits: 1990656 Voltage - Supply: 1.045V ~ 1.155V Package / Case: 285-LFBGA, CSPBGA Supplier Device Package: 285-CSFBGA (10x10) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE5UM5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265044-LFE5UM5G-45F-8MG285C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265044-LFE5UM5G-45F-8MG285C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265044-LFE5UM5G-45F-8MG285C
Win Source Part Number: 1265044-LFE5UM5G-45F -8MG285C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP5-5G Package: Tray Standard Package: 168 Mounting: SMD (SMT) Number of I/O: 118 Number of LABs/CLBs: 11000 Number of Logic Elements/Cells: 44000 Total RAM Bits: 1990656 Voltage - Supply: 1.045V ~ 1.155V Package / Case: 285-LFBGA, CSPBGA Supplier Device Package: 285-CSFBGA (10x10) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE5UM5

Win Source Part Number: 1265044-LFE5UM5G-45F-8MG285C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP5-5G
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Number of I/O: 118
Number of LABs/CLBs: 11000
Number of Logic Elements/Cells: 44000
Total RAM Bits: 1990656
Voltage - Supply: 1.045V ~ 1.155V
Package / Case: 285-LFBGA, CSPBGA
Supplier Device Package: 285-CSFBGA (10x10)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE5UM5

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE5UM5G-45F-8MG285C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE5UM5G-45F-8MG285C-ND
FPGAs (Field Programmable Gate Array) LFE5UM5G-45F-8MG285C-ND
ECP5-5G Field Programmable Gate Array (FPGA) IC 118 1990656 44000 285-LFBGA, CSPBGA

ECP5-5G Field Programmable Gate Array (FPGA) IC 118 1990656 44000 285-LFBGA, CSPBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFE5UM5G-45F-8MG285C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE5UM5G-45F-8MG285C
FPGA Programmable Logic Device 696-LFE5UM5G-45F-8MG285C
Field Programmable Gate Array, Product overview: LFE5UM5G-45F-8MG285C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM5G-45F-8MG 285C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: LFE5UM5G-45F-8MG285C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM5G-45F-8MG285C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM5G-45F-8MG285C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE5UM5G-45F-8MG285C
Embedded - FPGAs (Field Programmable Gate Array) LFE5UM5G-45F-8MG285C
IC FPGA 118 I/O 285CSFBGA

IC FPGA 118 I/O 285CSFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE5UM5G-45F-8MG285C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5UM5G-45F-8MG285C
IC FPGA 118 I/O 285CSFBGA

IC FPGA 118 I/O 285CSFBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE5UM5G-45F-8MG285C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE5UM5G-45F-8MG285C
FPGAs (Field Programmable Gate Array) LFE5UM5G-45F-8MG285C
ECP5-5G Field Programmable Gate Array (FPGA) IC 118 1990656 44000 285-LFBGA, CSPBGA

ECP5-5G Field Programmable Gate Array (FPGA) IC 118 1990656 44000 285-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265044-LFE5UM5G-45F-8MG285C LFE5UM5G-45F-8MG285C-ND 696-LFE5UM5G-45F-8MG285C LFE5UM5G-45F-8MG285C LFE5UM5G-45F-8MG285C LFE5UM5G-45F-8MG285C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 44000 44000 44000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.045V ~ 1.155V Other; 1.2 Other Other; 1.045V ~ 1.155V
Package Type Other; 285-LFBGA, CSPBGA Other; 285-LFBGA, CSPBGA
Unlock Full Specs
to access all available technical data