ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
IC FPGA 380 I/O 672FPBGA
IC FPGA 380 I/O 672FPBGA
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1092-ND | LFE3-95EA-7FN672C | LFE3-95EA-7FN672C | LFE3-95EA-7FN672C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; 672-BBGA | ||
| Pins | 672 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |