Lattice Semiconductor Corporation 375MHz FPGA Programmable Logic Device LFE3-17EA-6FTN256I

Description
Field Programmable Gate Array, 375MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-6FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6FTN25 6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 375MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-6FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6FTN25 6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375MHz FPGA Programmable Logic Device - 696-LFE3-17EA-6FTN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFE3-17EA-6FTN256I
375MHz FPGA Programmable Logic Device 696-LFE3-17EA-6FTN256I
Field Programmable Gate Array, 375MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-6FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6FTN25 6I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 375MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-6FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6FTN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1547-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1547-ND
FPGAs (Field Programmable Gate Array) 220-1547-ND
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256I - 206191-LFE3-17EA-6FTN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256I
206191-LFE3-17EA-6FTN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256I 206191-LFE3-17EA-6FTN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206191-LFE3-17EA-6FT N256I Mounting: SMD (SMT) Number of I/O: 133 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206191-LFE3-17EA-6FTN256I
Mounting: SMD (SMT)
Number of I/O: 133
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 716800
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FTN256I
FPGAs (Field Programmable Gate Array) LFE3-17EA-6FTN256I
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FTN256I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-6FTN256I
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FTN256I
FPGAs (Field Programmable Gate Array) LFE3-17EA-6FTN256I
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
IC FPGA 133 I/O 256FTBGA - 477-LFE3-17EA-6FTN256I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 133 I/O 256FTBGA
477-LFE3-17EA-6FTN256I
IC FPGA 133 I/O 256FTBGA 477-LFE3-17EA-6FTN256I
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FTN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-6FTN256I
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-17EA-6FTN256I 220-1547-ND 206191-LFE3-17EA-6FTN256I LFE3-17EA-6FTN256I LFE3-17EA-6FTN256I LFE3-17EA-6FTN256I 477-LFE3-17EA-6FTN256I LFE3-17EA-6FTN256I
Product Name 375MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256I FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 133 I/O 256FTBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000 17000
Package Type Other; BGA Other; 256-BGA Other; 256-FTBGA (17x17) Other; 256-BGA Other; 256-BGA Other; 256-BGA
Internal Frequency 3.1 MHz 3.1 MHz
User I/Os 133 pins 133 pins 133 pins 256 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details