ECP5 Field Programmable Gate Array (FPGA) IC 365 3833856 84000 756-FBGA
IC FPGA 365 I/O 756CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 365 3833856 84000 756-FBGA
IC FPGA 365 I/O 756CABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-2085-ND | LFE5UM-85F-7BG756C | LFE5UM-85F-7BG756C | LFE5UM-85F-7BG756C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 756-FBGA | Other; 756-FBGA | ||
| Pins | 756 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.045V ~ 1.155V |