Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-6FN672I LFE3-95E-6FN672I

Description
Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA672
Request a Quote Datasheet
Description
Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA672
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LFE3-95E-6FN672I - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA672

Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA672

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-6FN672I - 778558-LFE3-95E-6FN672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-6FN672I
778558-LFE3-95E-6FN672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-6FN672I 778558-LFE3-95E-6FN672I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778558-LFE3-95E-6FN6 72I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 380 Number of LABs/CLBs: 11500 Number of Logic Elements/Cells: 92000 Total RAM Bits: 4526080 Part Status: Obsolete(EOL) Family Name: LFE3-95E Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC4VLX15-10FF672C; XC4VSX25-10FF672I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778558-LFE3-95E-6FN672I
Series: ECP3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 380
Number of LABs/CLBs: 11500
Number of Logic Elements/Cells: 92000
Total RAM Bits: 4526080
Part Status: Obsolete(EOL)
Family Name: LFE3-95E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC4VLX15-10FF672C; XC4VSX25-10FF672I;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-95E-6FN672I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE3-95E-6FN672I-ND
FPGAs (Field Programmable Gate Array) LFE3-95E-6FN672I-ND
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

Buy Now Datasheet
375MHz FPGA Programmable Logic Device - 696-LFE3-95E-6FN672I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFE3-95E-6FN672I
375MHz FPGA Programmable Logic Device 696-LFE3-95E-6FN672I
Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-95E-6FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95E-6FN672I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-95E-6FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95E-6FN672I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-6FN672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95E-6FN672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-95E-6FN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-95E-6FN672I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-95E-6FN672I
FPGAs (Field Programmable Gate Array) LFE3-95E-6FN672I
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFE3-95E-6FN672I 778558-LFE3-95E-6FN672I LFE3-95E-6FN672I-ND 696-LFE3-95E-6FN672I LFE3-95E-6FN672I LFE3-95E-6FN672I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-6FN672I FPGAs (Field Programmable Gate Array) 375MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; PBGA672 Other; 672-BBGA Other; FBGA Other; 672-BBGA
Logic Cells / Logic Blocks 92000 92000 92000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details