Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714832-LFE3-70EA-8FN
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 295
Number of LABs/CLBs: 8375
Number of Logic Elements/Cells: 67000
Total RAM Bits: 4526080
Family Name: LFE3-70
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): A3P250L-1FG484Y; A3P1000L-FG484YI; M1AGL400V2-FFG484I;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA
FPGA 67K Cells 500MHz 295 I/Os FBGA 1.2V Product overview: LFE3-70EA-8FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-8FN484
IC FPGA 295 I/O 484FBGA
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA
IC FPGA 295 I/O 484FBGA
IC FPGA 295 I/O 484FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 714832-LFE3-70EA-8FN484C | 220-1283-ND | 696-LFE3-70EA-8FN484C | LFE3-70EA-8FN484C | LFE3-70EA-8FN484C | LFE3-70EA-8FN484C | LFE3-70EA-8FN484C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-8FN484C | FPGAs (Field Programmable Gate Array) | 500MHz 1.2V FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 67000 | 67000 | 67000 | 67000 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other | ||
| Package Type | Other; 484-BBGA | Other; FBGA | Other; 484-BBGA | Other; 484-BBGA | |||
| Pins | 484 |