ECP2M Field Programmable Gate Array (FPGA) IC 436 4642816 67000 1152-BBGA
ECP2M Field Programmable Gate Array (FPGA) IC 436 4642816 67000 1152-BBGA
IC FPGA 436 I/O 1152FBGA
IC FPGA 436 I/O 1152FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2M70SE-5FN1152C-ND | LFE2M70SE-5FN1152C | LFE2M70SE-5FN1152C | LFE2M70SE-5FN1152C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA | Other; 1152-BBGA | ||
| Pins | 1152 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 67000 | 67000 |