ECP5 Field Programmable Gate Array (FPGA) IC 118 3833856 84000 285-LFBGA, CSPBGA
Field Programmable Gate Array, Product overview: LFE5UM-85F-8MG285I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-85F-8MG28
ECP5 Field Programmable Gate Array (FPGA) IC 118 3833856 84000 285-LFBGA, CSPBGA
IC FPGA 118 I/O 285CSFBGA
IC FPGA 118 I/O 285CSFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE5UM-85F-8MG285I-ND | 696-LFE5UM-85F-8MG285I | LFE5UM-85F-8MG285I | LFE5UM-85F-8MG285I | LFE5UM-85F-8MG285I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 285-LFBGA, CSPBGA | Other; 285-LFBGA, CSPBGA | |||
| Pins | 285 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.1 | Other; 1.045V ~ 1.155V | Other |