ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-95EA-8FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-8FN672
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 852780-LFE3-95EA-8FN
Series: ECP3
Features: series Field Programmable Gate Array (FPGA) IC 380 4526080 92000
Package: Tray
Number of I/O: 380
Family Name: LFE3-95
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 380 I/O 672FPBGA
IC FPGA 380 I/O 672FPBGA
IC FPGA 380 I/O 672FPBGA
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE3-95EA-8FN672C-ND | 696-LFE3-95EA-8FN672C | 852780-LFE3-95EA-8FN672C | LFE3-95EA-8FN672C | LFE3-95EA-8FN672C | LFE3-95EA-8FN672C | LFE3-95EA-8FN672C |
| Product Name | FPGAs (Field Programmable Gate Array) | 500MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN672C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; FBGA | Other; 672-BBGA | PBGA | Other; 672-BBGA | ||
| Pins | 672 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 92000 | 92000 | 92000 | ||||
| Internal Frequency | 500 MHz |