Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5UM-45F-7BG554C

Description
Win Source Part Number: 1340412-LFE5UM-45F-7 BG554C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: ECP5 Package: Tray Standard Package: 60 Number of I/O: 245 Number of LABs/CLBs: 11000 Number of Logic Elements/Cells: 44000 Total RAM Bits: 1990656 Voltage - Supply: 1.045V ~ 1.155V Mounting Type: Surface Mount Package / Case: 554-FBGA Supplier Device Package: 554-CABGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE5UM-45
Request a Quote Datasheet
Description
Win Source Part Number: 1340412-LFE5UM-45F-7 BG554C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: ECP5 Package: Tray Standard Package: 60 Number of I/O: 245 Number of LABs/CLBs: 11000 Number of Logic Elements/Cells: 44000 Total RAM Bits: 1990656 Voltage - Supply: 1.045V ~ 1.155V Mounting Type: Surface Mount Package / Case: 554-FBGA Supplier Device Package: 554-CABGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE5UM-45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1340412-LFE5UM-45F-7BG554C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1340412-LFE5UM-45F-7BG554C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1340412-LFE5UM-45F-7BG554C
Win Source Part Number: 1340412-LFE5UM-45F-7 BG554C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: ECP5 Package: Tray Standard Package: 60 Number of I/O: 245 Number of LABs/CLBs: 11000 Number of Logic Elements/Cells: 44000 Total RAM Bits: 1990656 Voltage - Supply: 1.045V ~ 1.155V Mounting Type: Surface Mount Package / Case: 554-FBGA Supplier Device Package: 554-CABGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE5UM-45

Win Source Part Number: 1340412-LFE5UM-45F-7BG554C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP5
Package: Tray
Standard Package: 60
Number of I/O: 245
Number of LABs/CLBs: 11000
Number of Logic Elements/Cells: 44000
Total RAM Bits: 1990656
Voltage - Supply: 1.045V ~ 1.155V
Mounting Type: Surface Mount
Package / Case: 554-FBGA
Supplier Device Package: 554-CABGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE5UM-45

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFE5UM-45F-7BG554C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE5UM-45F-7BG554C
FPGA Programmable Logic Device 696-LFE5UM-45F-7BG554C
Field Programmable Gate Array, Product overview: LFE5UM-45F-7BG554C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-45F-7BG55 4C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: LFE5UM-45F-7BG554C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-45F-7BG554C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1976-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1976-ND
FPGAs (Field Programmable Gate Array) 220-1976-ND
ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE5UM-45F-7BG554C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE5UM-45F-7BG554C
FPGAs (Field Programmable Gate Array) LFE5UM-45F-7BG554C
ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-7BG554C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE5UM-45F-7BG554C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5UM-45F-7BG554C
IC FPGA 245 I/O 554CABGA

IC FPGA 245 I/O 554CABGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-7BG554C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE5UM-45F-7BG554C
Embedded - FPGAs (Field Programmable Gate Array) LFE5UM-45F-7BG554C
IC FPGA 245 I/O 554CABGA

IC FPGA 245 I/O 554CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1340412-LFE5UM-45F-7BG554C 696-LFE5UM-45F-7BG554C 220-1976-ND LFE5UM-45F-7BG554C LFE5UM-45F-7BG554C LFE5UM-45F-7BG554C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 44000 44000 44000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.045V ~ 1.155V Other; 1.045V ~ 1.155V Other
Package Type Other; 554-FBGA Other; 554-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details