Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE5U-85F-6BG756C

Description
ECP5 Field Programmable Gate Array (FPGA) IC 365 3833856 84000 756-FBGA
Request a Quote Datasheet
Description
ECP5 Field Programmable Gate Array (FPGA) IC 365 3833856 84000 756-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-2073-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-2073-ND
FPGAs (Field Programmable Gate Array) 220-2073-ND
ECP5 Field Programmable Gate Array (FPGA) IC 365 3833856 84000 756-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 365 3833856 84000 756-FBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-85F-6BG756C - 877050-LFE5U-85F-6BG756C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-85F-6BG756C
877050-LFE5U-85F-6BG756C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-85F-6BG756C 877050-LFE5U-85F-6BG756C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 877050-LFE5U-85F-6BG 756C Series: ECP5 Features: series Field Programmable Gate Array (FPGA) IC 365 3833856 84000 Package: Tray Number of I/O: 365 Family Name: LFE5U-85 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877050-LFE5U-85F-6BG756C
Series: ECP5
Features: series Field Programmable Gate Array (FPGA) IC 365 3833856 84000
Package: Tray
Number of I/O: 365
Family Name: LFE5U-85
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFE5U-85F-6BG756C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE5U-85F-6BG756C
FPGA Programmable Logic Device 696-LFE5U-85F-6BG756C
IC FPGA 365 I/O 756CABGA Product overview: LFE5U-85F-6BG756C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-85F-6BG756 C can be used for catalog matching and distributor lookup.

IC FPGA 365 I/O 756CABGA Product overview: LFE5U-85F-6BG756C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-85F-6BG756C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-85F-6BG756C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE5U-85F-6BG756C
Embedded - FPGAs (Field Programmable Gate Array) LFE5U-85F-6BG756C
IC FPGA 365 I/O 756CABGA

IC FPGA 365 I/O 756CABGA

Supplier's Site Datasheet
IC FPGA 365 I/O 756CABGA - 477-LFE5U-85F-6BG756C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 365 I/O 756CABGA
477-LFE5U-85F-6BG756C
IC FPGA 365 I/O 756CABGA 477-LFE5U-85F-6BG756C
IC FPGA 365 I/O 756CABGA

IC FPGA 365 I/O 756CABGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-85F-6BG756C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE5U-85F-6BG756C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5U-85F-6BG756C
IC FPGA 365 I/O 756CABGA

IC FPGA 365 I/O 756CABGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE5U-85F-6BG756C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE5U-85F-6BG756C
FPGAs (Field Programmable Gate Array) LFE5U-85F-6BG756C
ECP5 Field Programmable Gate Array (FPGA) IC 365 3833856 84000 756-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 365 3833856 84000 756-FBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-2073-ND 877050-LFE5U-85F-6BG756C 696-LFE5U-85F-6BG756C LFE5U-85F-6BG756C 477-LFE5U-85F-6BG756C LFE5U-85F-6BG756C LFE5U-85F-6BG756C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-85F-6BG756C FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 365 I/O 756CABGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 756-FBGA Other; Tray Other; 756-FBGA Other; 756-FBGA
Pins 756 756
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 84000 84000 84000 84000
Internal Frequency 312 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details