ECP3 Field Programmable Gate Array (FPGA) IC 380 7014400 149000 672-BBGA
ECP3 Field Programmable Gate Array (FPGA) IC 380 7014400 149000 672-BBGA
IC FPGA 380 I/O 672FPBGA
IC FPGA 380 I/O 672FPBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE3-150EA-8LFN672C-ND | LFE3-150EA-8LFN672C | LFE3-150EA-8LFN672C | LFE3-150EA-8LFN672C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; 672-BBGA | ||
| Pins | 672 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 149000 | 149000 |