Field Programmable Gate Array, Product overview: LFE5UM-85F-8BG381I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-85F-8BG38
ECP5 Field Programmable Gate Array (FPGA) IC 205 3833856 84000 381-FBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 852464-LFE5UM-85F-8B
Series: ECP5
Features: series Field Programmable Gate Array (FPGA) IC 205 3833856 84000
Package: Tray
Number of I/O: 205
Family Name: LFE5UM-85
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 205 I/O 381CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 205 3833856 84000 381-FBGA
IC FPGA 205 I/O 381CABGA
IC FPGA 205 I/O 381CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE5UM-85F-8BG381I | LFE5UM-85F-8BG381I-ND | 852464-LFE5UM-85F-8BG381I | LFE5UM-85F-8BG381I | LFE5UM-85F-8BG381I | LFE5UM-85F-8BG381I | LFE5UM-85F-8BG381I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-85F-8BG381I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 381-FBGA | Other; 381-FBGA | Other; 381-FBGA | ||||
| Pins | 381 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Size | 3.83 Mbits | 3.83 Mbits |