Lattice Semiconductor Corporation 500MHz FPGA Programmable Logic Device LFE3-150EA-8FN1156I

Description
Field Programmable Gate Array, 500MHz, 149000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-150EA-8FN1156I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-8FN11 56I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 500MHz, 149000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-150EA-8FN1156I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-8FN11 56I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-LFE3-150EA-8FN1156I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-LFE3-150EA-8FN1156I
500MHz FPGA Programmable Logic Device 696-LFE3-150EA-8FN1156I
Field Programmable Gate Array, 500MHz, 149000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-150EA-8FN1156I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-8FN11 56I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 149000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-150EA-8FN1156I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-8FN1156I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156I - 140789-LFE3-150EA-8FN1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156I
140789-LFE3-150EA-8FN1156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156I 140789-LFE3-150EA-8FN1156I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 140789-LFE3-150EA-8F N1156I Mounting: SMD (SMT) Number of I/O: 586 Number of LABs/CLBs: 18625 Number of Logic Elements/Cells: 149000 Total RAM Bits: 7014400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1156-FPBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 140789-LFE3-150EA-8FN1156I
Mounting: SMD (SMT)
Number of I/O: 586
Number of LABs/CLBs: 18625
Number of Logic Elements/Cells: 149000
Total RAM Bits: 7014400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1156-FPBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1223-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1223-ND
FPGAs (Field Programmable Gate Array) 220-1223-ND
ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-150EA-8FN1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-150EA-8FN1156I
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-150EA-8FN1156I
FPGAs (Field Programmable Gate Array) LFE3-150EA-8FN1156I
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-150EA-8FN1156I
FPGAs (Field Programmable Gate Array) LFE3-150EA-8FN1156I
ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

Buy Now Datasheet
IC FPGA 586 I/O 1156FBGA - 477-LFE3-150EA-8FN1156I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 586 I/O 1156FBGA
477-LFE3-150EA-8FN1156I
IC FPGA 586 I/O 1156FBGA 477-LFE3-150EA-8FN1156I
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-150EA-8FN1156I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-150EA-8FN1156I
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-150EA-8FN1156I 140789-LFE3-150EA-8FN1156I 220-1223-ND LFE3-150EA-8FN1156I LFE3-150EA-8FN1156I LFE3-150EA-8FN1156I 477-LFE3-150EA-8FN1156I LFE3-150EA-8FN1156I
Product Name 500MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 586 I/O 1156FBGA Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 149000 149000 149000 149000 149000
Package Type Other; FBGA Other; 1156-FPBGA (35x35) Other; 1156-BBGA Other; 1156-BBGA Other; 1156-BBGA Other; 1156-BBGA
User I/Os 586 pins 586 pins 1156 pins 586 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-3 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details