ECP5 Field Programmable Gate Array (FPGA) IC 197 1990656 44000 256-LFBGA
IC FPGA 197 I/O 256CABGA
IC FPGA 197 I/O 256CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 197 1990656 44000 256-LFBGA
IC FPGA 197 I/O 256CABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE5U-45F-8BG256C-ND | LFE5U-45F-8BG256C | LFE5U-45F-8BG256C | LFE5U-45F-8BG256C | LFE5U-45F-8BG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; 256-LFBGA | Other; 256-LFBGA | ||
| Pins | 256 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.045V ~ 1.155V | Other; 1.045V ~ 1.155V |