Field Programmable Gate Array, 375MHz, 17000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-17EA-6LFN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6LFN48
Win Source Part Number: 1189479-LFE3-17EA-6L
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP3
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 222
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 716800
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-1313,LFE317EA6LF
Base Product Number: LFE3-17
ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA
ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA
IC FPGA 222 I/O 484FBGA
IC FPGA 222 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE3-17EA-6LFN484C | 1189479-LFE3-17EA-6LFN484C | 220-1313-ND | LFE3-17EA-6LFN484C | LFE3-17EA-6LFN484C | LFE3-17EA-6LFN484C |
| Product Name | 375MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 17000 | 17000 | 17000 | 17000 | ||
| User I/Os | 222 pins | 222 pins | 222 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other |