Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 746751-LFE5U-45F-8BG
Series: ECP5
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 381-FBGA
Mounting: SMD
Operating Supply Voltage: 1.045 V ~ 1.155 V
Number of I/O: 203
Number of LABs/CLBs: 11000
Number of Logic Elements/Cells: 44000
Total RAM Bits: 1990656
Family Name: LFE5U-45
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 381-CABGA (17x17)
Alternative Parts (Cross-Reference): LFE5U-45F-8BG381I;
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 90
ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA
Field Programmable Gate Array, Product overview: LFE5U-45F-8BG381C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-45F-8BG381
IC FPGA 203 I/O 381CABGA
IC FPGA 203 I/O 381CABGA
IC FPGA 203 I/O 381CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 746751-LFE5U-45F-8BG381C | 220-1992-ND | 696-LFE5U-45F-8BG381C | LFE5U-45F-8BG381C | LFE5U-45F-8BG381C | LFE5U-45F-8BG381C | LFE5U-45F-8BG381C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-45F-8BG381C | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 44000 | 44000 | 44000 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.045 V ~ 1.155 V | Other | Other; 1.045V ~ 1.155V | Other; 1.045V ~ 1.155V | |||
| Package Type | Other; 381-FBGA | Other; 381-FBGA | Other; 381-FBGA |