Lattice Semiconductor Corporation 375MHz FPGA Programmable Logic Device LFE3-95EA-6FN484I

Description
Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-95EA-6FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-6FN484 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-95EA-6FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-6FN484 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFE3-95EA-6FN484I
375MHz FPGA Programmable Logic Device 696-LFE3-95EA-6FN484I
Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-95EA-6FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-6FN484 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-95EA-6FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-6FN484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-6FN484I - 877046-LFE3-95EA-6FN484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-6FN484I
877046-LFE3-95EA-6FN484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-6FN484I 877046-LFE3-95EA-6FN484I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 877046-LFE3-95EA-6FN 484I Series: ECP3 Features: series Field Programmable Gate Array (FPGA) IC 295 4526080 92000 Package: Tray Number of I/O: 295 Family Name: LFE3-95 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1096, LFE395EA6FN484I

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877046-LFE3-95EA-6FN484I
Series: ECP3
Features: series Field Programmable Gate Array (FPGA) IC 295 4526080 92000
Package: Tray
Number of I/O: 295
Family Name: LFE3-95
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1096, LFE395EA6FN484I

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1096-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1096-ND
FPGAs (Field Programmable Gate Array) 220-1096-ND
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-6FN484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95EA-6FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-95EA-6FN484I
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site
IC FPGA 295 I/O 484FBGA - 477-LFE3-95EA-6FN484I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 295 I/O 484FBGA
477-LFE3-95EA-6FN484I
IC FPGA 295 I/O 484FBGA 477-LFE3-95EA-6FN484I
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-95EA-6FN484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-95EA-6FN484I
FPGAs (Field Programmable Gate Array) LFE3-95EA-6FN484I
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-6FN484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95EA-6FN484I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-95EA-6FN484I
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-95EA-6FN484I 877046-LFE3-95EA-6FN484I 220-1096-ND LFE3-95EA-6FN484I 477-LFE3-95EA-6FN484I LFE3-95EA-6FN484I LFE3-95EA-6FN484I
Product Name 375MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-6FN484I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 295 I/O 484FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 92000 92000 92000 92000
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA
Internal Frequency 375 MHz 375 MHz
User I/Os 295 pins 484 pins 295 pins 295 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details