Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN484I

Description
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA
Request a Quote
Description
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFE3-70EA-7FN484I is a member of the LatticeECP3 FPGA family, featuring 67,000 logic elements (LUTs) and supporting up to 295 user I/Os. It operates with a core voltage of 1.2 V and is packaged in a 484-pin lead-free fpBGA format. This FPGA is designed for high-performance applications, offering advanced DSP capabilities, high-speed SERDES with data rates up to 3.2 Gbps, and support for various I/O standards including DDR3 and LVDS. The device includes flexible memory resources with up to 6.85 Mbits of embedded RAM and distributed RAM options. It also features programmable I/O buffers, dual-boot capability, and encryption for secure configuration. The LFE3-70EA-7FN484I is suitable for applications requiring high integration and performance at a low cost, making it a viable option for engineers looking to implement complex designs efficiently.

Datasheet Summary
Powered by GS/AI

The LFE3-70EA-7FN484I is a member of the LatticeECP3 FPGA family, featuring 67,000 logic elements (LUTs) and supporting up to 295 user I/Os. It operates with a core voltage of 1.2 V and is packaged in a 484-pin lead-free fpBGA format. This FPGA is designed for high-performance applications, offering advanced DSP capabilities, high-speed SERDES with data rates up to 3.2 Gbps, and support for various I/O standards including DDR3 and LVDS. The device includes flexible memory resources with up to 6.85 Mbits of embedded RAM and distributed RAM options. It also features programmable I/O buffers, dual-boot capability, and encryption for secure configuration. The LFE3-70EA-7FN484I is suitable for applications requiring high integration and performance at a low cost, making it a viable option for engineers looking to implement complex designs efficiently.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN484I-ND
FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN484I-ND
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE3-70EA-7FN484I
420MHz FPGA Programmable Logic Device 696-LFE3-70EA-7FN484I
Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-70EA-7FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-7FN484 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-70EA-7FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-7FN484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN484I - 922977-LFE3-70EA-7FN484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN484I
922977-LFE3-70EA-7FN484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN484I 922977-LFE3-70EA-7FN484I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922977-LFE3-70EA-7FN 484I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 295 Family Name: LFE3-70 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922977-LFE3-70EA-7FN484I
Series: ECP3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 295
Family Name: LFE3-70
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN484I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN484I
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN484I
FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN484I
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 67000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN484I
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFE3-70EA-7FN484I-ND 696-LFE3-70EA-7FN484I 922977-LFE3-70EA-7FN484I LFE3-70EA-7FN484I LFE3-70EA-7FN484I LFE3-70EA-7FN484I
Product Name FPGAs (Field Programmable Gate Array) 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN484I Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; FBGA Other; 484-FPBGA (23x23) Other; 484-BBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 67000 67000 67000
Internal Frequency 420 MHz
Unlock Full Specs
to access all available technical data