ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA
IC FPGA 490 I/O 1156FBGA
IC FPGA 490 I/O 1156FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE3-70EA-8LFN1156C-ND | LFE3-70EA-8LFN1156C | LFE3-70EA-8LFN1156C | LFE3-70EA-8LFN1156C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1156-BBGA | Other; 1156-BBGA | ||
| Pins | 1156 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 67000 | 67000 |