Field Programmable Gate Array, 1280 CLBs, 420MHz, 10200-Cell, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-484 Product overview: LFEC10E-3FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC10E-3FN484C can be used for catalog matching and distributor lookup.
EC Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA
Win Source Part Number: 1154050-LFEC10E-3FN4
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: EC
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 288
Number of Logic Elements/Cells: 10200
Total RAM Bits: 282624
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): LFEC10E3FN484C;
ECCN: 3A991D
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-1768,LFEC10E-3FN
Base Product Number: LFEC10
Product Status: Obsolete
IC FPGA 288 I/O 484FBGA
IC FPGA 288 I/O 484FBGA
EC Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC10E-3FN484C | 220-1768-ND | 1154050-LFEC10E-3FN484C | LFEC10E-3FN484C | LFEC10E-3FN484C | LFEC10E-3FN484C |
| Product Name | 420MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 10200 | |||||
| Logic Cells / Logic Blocks | 10200 | 10200 | 10200 | 10200 | ||
| Package Type | Other; PQFP | Other; 484-BBGA | Other; 484-BBGA | |||
| Internal Frequency | 340 MHz | |||||
| User I/Os | 131 pins | 288 pins | 288 pins |