Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-17EA-8FTN256C

Description
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA
Request a Quote Datasheet
Description
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1762-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1762-ND
FPGAs (Field Programmable Gate Array) 220-1762-ND
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-LFE3-17EA-8FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-LFE3-17EA-8FTN256C
500MHz FPGA Programmable Logic Device 696-LFE3-17EA-8FTN256C
Field Programmable Gate Array, 500MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-8FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-8FTN25 6C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-8FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-8FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FTN256C - 718986-LFE3-17EA-8FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FTN256C
718986-LFE3-17EA-8FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FTN256C 718986-LFE3-17EA-8FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718986-LFE3-17EA-8FT N256C Mounting Style: SMD Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-BGA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: LFE3-17 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 133 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 718986-LFE3-17EA-8FTN256C
Mounting Style: SMD
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 716800
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-BGA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: LFE3-17
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 133
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-8FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-8FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-8FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-8FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FTN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-8FTN256C
FPGAs (Field Programmable Gate Array) LFE3-17EA-8FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-8FTN256C
FPGAs (Field Programmable Gate Array) LFE3-17EA-8FTN256C
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1762-ND 696-LFE3-17EA-8FTN256C 718986-LFE3-17EA-8FTN256C LFE3-17EA-8FTN256C LFE3-17EA-8FTN256C LFE3-17EA-8FTN256C LFE3-17EA-8FTN256C
Product Name FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FTN256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; BGA Other; 256-BGA Other; 256-BGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Internal Frequency 3.1 MHz
Unlock Full Specs
to access all available technical data