ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 381-FBGA
Win Source Part Number: 1356473-LFE5U-25F-8B
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Lattice Semiconductor Corporation
Series: ECP5
Package: Tray
Product Status: Active
Package / Case: 381-FBGA
Supplier Device Package: 381-CABGA (17x17)
Base Product Number: LFE5U-25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.045V ~ 1.155V
Number of Logic Elements/Cells: 24000
Total RAM Bits: 1032192
Number of I/O: 197
Number of LABs/CLBs: 6000
IC FPGA 197 I/O 381CABGA Product overview: LFE5U-25F-8BG381I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-8BG381
IC FPGA 197 I/O 381CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 381-FBGA
IC FPGA 197 I/O 381CABGA
IC FPGA 197 I/O 381CABGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-2056-ND | 1356473-LFE5U-25F-8BG381I | 696-LFE5U-25F-8BG381I | LFE5U-25F-8BG381I | LFE5U-25F-8BG381I | LFE5U-25F-8BG381I | LFE5U-25F-8BG381I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 381-FBGA | Other; Tray | Other; 381-FBGA | Other; 381-FBGA | |||
| Pins | 381 | 381 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 24000 | 24000 | 24000 | 24000 | |||
| Supply Voltage | Other; 1.045V ~ 1.155V | Other; 1.1 V | Other | Other; 1.045V ~ 1.155V | Other; 1.045V ~ 1.155V |