ECP3 Field Programmable Gate Array (FPGA) IC 295 1358848 33000 484-BBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206192-LFE3-35EA-8FN
Mounting: SMD (SMT)
Number of I/O: 295
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 33000
Total RAM Bits: 1358848
Family Name: LFE3-35
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): AGLE3000-FFG484ES; AGLE3000-FFGG484ES; AGLE3000-FG484ES; A3P250L-FGG484YI;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Field Programmable Gate Array, 500MHz, 33000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-35EA-8FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-8FN484
IC FPGA 295 I/O 484FBGA
IC FPGA 295 I/O 484FBGA
IC FPGA 295 I/O 484FBGA
ECP3 Field Programmable Gate Array (FPGA) IC 295 1358848 33000 484-BBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1764-ND | 206192-LFE3-35EA-8FN484C | 696-LFE3-35EA-8FN484C | LFE3-35EA-8FN484C | LFE3-35EA-8FN484C | LFE3-35EA-8FN484C | LFE3-35EA-8FN484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN484C | 500MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-FPBGA (23x23) | Other; FBGA | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 33000 | 33000 | 33000 | 33000 | |||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V |