ECP2M Field Programmable Gate Array (FPGA) IC 436 4642816 67000 1152-BBGA
IC FPGA 436 I/O 1152FBGA
IC FPGA 436 I/O 1152FBGA
ECP2M Field Programmable Gate Array (FPGA) IC 436 4642816 67000 1152-BBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2M70E-5FN1152I-ND | LFE2M70E-5FN1152I | LFE2M70E-5FN1152I | LFE2M70E-5FN1152I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA | Other; 1152-BBGA | ||
| Pins | 1152 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |