Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-85F-7BG554C LFE5UM-85F-7BG554C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778564-LFE5UM-85F-7B G554C Series: ECP5 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 554-FBGA Mounting: SMD Operating Supply Voltage: 1.045 V ~ 1.155 V Number of I/O: 259 Number of LABs/CLBs: 21000 Number of Logic Elements/Cells: 84000 Total RAM Bits: 3833856 Family Name: LFE5UM-85 Categories: Integrated Circuits (ICs) Manufacturer Package: 554-CABGA (23x23) Alternative Parts (Cross-Reference): LFE5UM-85F-7BG554I; ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778564-LFE5UM-85F-7B G554C Series: ECP5 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 554-FBGA Mounting: SMD Operating Supply Voltage: 1.045 V ~ 1.155 V Number of I/O: 259 Number of LABs/CLBs: 21000 Number of Logic Elements/Cells: 84000 Total RAM Bits: 3833856 Family Name: LFE5UM-85 Categories: Integrated Circuits (ICs) Manufacturer Package: 554-CABGA (23x23) Alternative Parts (Cross-Reference): LFE5UM-85F-7BG554I; ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-85F-7BG554C - 778564-LFE5UM-85F-7BG554C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-85F-7BG554C
778564-LFE5UM-85F-7BG554C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-85F-7BG554C 778564-LFE5UM-85F-7BG554C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778564-LFE5UM-85F-7B G554C Series: ECP5 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 554-FBGA Mounting: SMD Operating Supply Voltage: 1.045 V ~ 1.155 V Number of I/O: 259 Number of LABs/CLBs: 21000 Number of Logic Elements/Cells: 84000 Total RAM Bits: 3833856 Family Name: LFE5UM-85 Categories: Integrated Circuits (ICs) Manufacturer Package: 554-CABGA (23x23) Alternative Parts (Cross-Reference): LFE5UM-85F-7BG554I; ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778564-LFE5UM-85F-7BG554C
Series: ECP5
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 554-FBGA
Mounting: SMD
Operating Supply Voltage: 1.045 V ~ 1.155 V
Number of I/O: 259
Number of LABs/CLBs: 21000
Number of Logic Elements/Cells: 84000
Total RAM Bits: 3833856
Family Name: LFE5UM-85
Categories: Integrated Circuits (ICs)
Manufacturer Package: 554-CABGA (23x23)
Alternative Parts (Cross-Reference): LFE5UM-85F-7BG554I;
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-2084-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-2084-ND
FPGAs (Field Programmable Gate Array) 220-2084-ND
ECP5 Field Programmable Gate Array (FPGA) IC 259 3833856 84000 554-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 259 3833856 84000 554-FBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFE5UM-85F-7BG554C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE5UM-85F-7BG554C
FPGA Programmable Logic Device 696-LFE5UM-85F-7BG554C
Field Programmable Gate Array, Product overview: LFE5UM-85F-7BG554C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-85F-7BG55 4C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: LFE5UM-85F-7BG554C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-85F-7BG554C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE5UM-85F-7BG554C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE5UM-85F-7BG554C
FPGAs (Field Programmable Gate Array) LFE5UM-85F-7BG554C
ECP5 Field Programmable Gate Array (FPGA) IC 259 3833856 84000 554-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 259 3833856 84000 554-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-85F-7BG554C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE5UM-85F-7BG554C
Embedded - FPGAs (Field Programmable Gate Array) LFE5UM-85F-7BG554C
IC FPGA 259 I/O 554CABGA

IC FPGA 259 I/O 554CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-85F-7BG554C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE5UM-85F-7BG554C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5UM-85F-7BG554C
IC FPGA 259 I/O 554CABGA

IC FPGA 259 I/O 554CABGA

Supplier's Site
IC FPGA 259 I/O 554CABGA - 477-LFE5UM-85F-7BG554C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 259 I/O 554CABGA
477-LFE5UM-85F-7BG554C
IC FPGA 259 I/O 554CABGA 477-LFE5UM-85F-7BG554C
IC FPGA 259 I/O 554CABGA

IC FPGA 259 I/O 554CABGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778564-LFE5UM-85F-7BG554C 220-2084-ND 696-LFE5UM-85F-7BG554C LFE5UM-85F-7BG554C LFE5UM-85F-7BG554C LFE5UM-85F-7BG554C 477-LFE5UM-85F-7BG554C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-85F-7BG554C FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 259 I/O 554CABGA
Logic Cells / Logic Blocks 84000 84000 84000 84000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.045 V ~ 1.155 V Other; 1.045V ~ 1.155V Other Other; 1.045V~1.155V
Package Type Other; 554-FBGA Other; 554-FBGA Other; 554-FBGA
Unlock Full Specs
to access all available technical data