Lattice Semiconductor Corporation 420MHz FPGA Programmable Logic Device LFE3-70EA-7FN672C

Description
Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-70EA-7FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-7FN672 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-70EA-7FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-7FN672 C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFE3-70EA-7FN672C is a member of the LatticeECP3 FPGA family, featuring 67,000 look-up tables (LUTs) and supporting up to 672 user I/Os. It operates with a core voltage of 1.2 V and is packaged in a lead-free fpBGA format. This FPGA is designed for high-performance applications, offering advanced DSP capabilities, high-speed SERDES with data rates up to 3.2 Gbps, and support for various parallel I/O standards including DDR3 and LVDS. The device includes flexible memory resources with up to 6.85 Mbits of embedded block RAM and distributed RAM options. It also features programmable I/O buffers, dual-boot capability, and encryption for secure configuration. The LFE3-70EA-7FN672C is suitable for applications requiring high integration and performance at a low cost, making it a viable option for engineers looking to implement complex designs efficiently.

Datasheet Summary
Powered by GS/AI

The LFE3-70EA-7FN672C is a member of the LatticeECP3 FPGA family, featuring 67,000 look-up tables (LUTs) and supporting up to 672 user I/Os. It operates with a core voltage of 1.2 V and is packaged in a lead-free fpBGA format. This FPGA is designed for high-performance applications, offering advanced DSP capabilities, high-speed SERDES with data rates up to 3.2 Gbps, and support for various parallel I/O standards including DDR3 and LVDS. The device includes flexible memory resources with up to 6.85 Mbits of embedded block RAM and distributed RAM options. It also features programmable I/O buffers, dual-boot capability, and encryption for secure configuration. The LFE3-70EA-7FN672C is suitable for applications requiring high integration and performance at a low cost, making it a viable option for engineers looking to implement complex designs efficiently.

Suppliers

Company
Product
Description
Supplier Links
420MHz FPGA Programmable Logic Device - 696-LFE3-70EA-7FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE3-70EA-7FN672C
420MHz FPGA Programmable Logic Device 696-LFE3-70EA-7FN672C
Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-70EA-7FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-7FN672 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-70EA-7FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-7FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN672C - 877044-LFE3-70EA-7FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN672C
877044-LFE3-70EA-7FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN672C 877044-LFE3-70EA-7FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 877044-LFE3-70EA-7FN 672C Series: ECP3 Features: series Field Programmable Gate Array (FPGA) IC 380 4526080 67000 Package: Tray Number of I/O: 380 Family Name: LFE3-70 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1086, LFE370EA7FN672C

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877044-LFE3-70EA-7FN672C
Series: ECP3
Features: series Field Programmable Gate Array (FPGA) IC 380 4526080 67000
Package: Tray
Number of I/O: 380
Family Name: LFE3-70
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1086, LFE370EA7FN672C

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1086-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1086-ND
FPGAs (Field Programmable Gate Array) 220-1086-ND
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN672C
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN672C
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN672C
FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN672C
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-70EA-7FN672C 877044-LFE3-70EA-7FN672C 220-1086-ND LFE3-70EA-7FN672C LFE3-70EA-7FN672C LFE3-70EA-7FN672C
Product Name 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN672C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 67000 67000 67000
Package Type Other; FBGA Other; 672-BBGA Other; 672-BBGA
Internal Frequency 420 MHz
User I/Os 380 pins 380 pins 380 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data